ROHM Semiconductor USA, LLC Discrete Semiconductor Products 2SA1579 R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 153795-2SA1579 R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1579R Alternative Parts (Cross-Reference): 2SA1612C16; 2SA1612C18; 2SA1612C17; 2SA1612-T2; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 153795-2SA1579 R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1579R Alternative Parts (Cross-Reference): 2SA1612C16; 2SA1612C18; 2SA1612C17; 2SA1612-T2; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153795-2SA1579 R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153795-2SA1579 R
Discrete Semiconductor Products 153795-2SA1579 R
Manufacturer: Rohm Semiconductor Win Source Part Number: 153795-2SA1579 R Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1579R Alternative Parts (Cross-Reference): 2SA1612C16; 2SA1612C18; 2SA1612C17; 2SA1612-T2; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 153795-2SA1579 R
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1579R
Alternative Parts (Cross-Reference): 2SA1612C16; 2SA1612C18; 2SA1612C17; 2SA1612-T2;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153795-2SA1579 R
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1899256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SC-70
Output Type Open Drain; Open Drain
View Details
SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - 74GTLP21395PWRG4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP
Input Voltage 3.15 to 3.45 volts
View Details
Translators, Level Shifters - 1727-NCA9617DQJTR-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type Open Drain
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details