ROHM Semiconductor USA, LLC Switching Diode 1SS400

Description
ROHM recommends 1SS400SM as standard spec.
Request a Quote Datasheet
Description
ROHM recommends 1SS400SM as standard spec.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diode - 1SS400 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Switching Diode
1SS400
Switching Diode 1SS400
ROHM recommends 1SS400SM as standard spec.

ROHM recommends 1SS400SM as standard spec.

Supplier's Site Datasheet
Hard To Find - 1SS400 - 1122763-1SS400 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SS400
1122763-1SS400
Hard To Find - 1SS400 1122763-1SS400
Manufacturer: Rohm Semiconductor Win Source Part Number: 1122763-1SS400 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1122763-1SS400
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Rectifier Diode, 1 Element, 0.1A, 90V V(RRM), Silicon, SC-79, 2 PIN - 17672-1SS400 - Utmel Electronic Limited
Hong Kong, China
Rectifier Diode, 1 Element, 0.1A, 90V V(RRM), Silicon, SC-79, 2 PIN
17672-1SS400
Rectifier Diode, 1 Element, 0.1A, 90V V(RRM), Silicon, SC-79, 2 PIN 17672-1SS400
Rectifier Diode, 1 Element, 0.1A, 90V V(RRM), Silicon, SC-79, 2 PIN

Rectifier Diode, 1 Element, 0.1A, 90V V(RRM), Silicon, SC-79, 2 PIN

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics Utmel Electronic Limited
Product Category Diodes Diodes Diodes
Product Number 1SS400 1122763-1SS400 17672-1SS400
Product Name Switching Diode Hard To Find - 1SS400 Rectifier Diode, 1 Element, 0.1A, 90V V(RRM), Silicon, SC-79, 2 PIN
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6527 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5554C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 4000 mA
VR 1000 volts
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details