ROHM Semiconductor USA, LLC Band Switching Diode 1SS390

Description
Diode
Request a Quote Datasheet
Description
Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Switching Diode - 1SS390 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Band Switching Diode
1SS390
Band Switching Diode 1SS390
Diode

Diode

Supplier's Site Datasheet
Hard To Find - 1SS390 - 1122757-1SS390 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SS390
1122757-1SS390
Hard To Find - 1SS390 1122757-1SS390
Manufacturer: Rohm Semiconductor Win Source Part Number: 1122757-1SS390 Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Alternative Parts (Cross-Reference): MA2S077; 1SS390TE61; 1SS390; BA892H6127XTSA1; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1122757-1SS390
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MA2S077; 1SS390TE61; 1SS390; BA892H6127XTSA1;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Diodes Diodes
Product Number 1SS390 1122757-1SS390
Product Name Band Switching Diode Hard To Find - 1SS390
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

100V 250MW SOT23 Diode and Rectifier - 284-SMP1321-005LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4495US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
Thermistor/Current Limiter - 200475123 - Radwell International
Specs
Diode Type Current Limiting Diodes
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers