ROHM Semiconductor USA, LLC Switching Diode 1SS380

Description
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Request a Quote Datasheet
Description
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diode - 1SS380 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Switching Diode
1SS380
Switching Diode 1SS380
ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

ROHM's switching diodes, including diode arrays, are available in high-reliability packages and stable supply for various applications.

Supplier's Site Datasheet
Hard To Find - 1SS380 - 1122752-1SS380 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SS380
1122752-1SS380
Hard To Find - 1SS380 1122752-1SS380
Manufacturer: Rohm Semiconductor Win Source Part Number: 1122752-1SS380 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Motor Drive & Control, Portable Devices, Automotive, Embedded Design & Development

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1122752-1SS380
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control, Portable Devices, Automotive, Embedded Design & Development

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Diodes Diodes
Product Number 1SS380 1122752-1SS380
Product Name Switching Diode Hard To Find - 1SS380
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4970 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 144 mA
IR 2 mA
View Details
High-speed switching diode - BAL99-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
50V 100MA Diode and Rectifier - 284-BAR50-03W - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers