Rohde & Sohn GmbH + Co. KG Female Arch One-Piece Handle TCH-246

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Arch Pull Handle is lightweight Bow-Shaped Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Arch Pull Handle is lightweight Bow-Shaped Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Female Arch One-Piece Handle - TCH-246 - Reid Supply
Norton Shores, MI, United States
Female Arch One-Piece Handle
TCH-246
Female Arch One-Piece Handle TCH-246
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Aluminium Female Arch Pull Handle is lightweight Bow-Shaped Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Aluminium Female Arch Pull Handle is lightweight Bow-Shaped Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TCH-246
Product Name Female Arch One-Piece Handle
Colors / Finishes Available Natural
Handle Material Metal
Material Description Aluminum
Height 1.81 inches (45.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
LARGE HANDLE WITH LATCH - MDHL-FPS340 - MDHL-FPS340 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Oval Aluminum Handle - 545 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Handles - HM1327-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw, Bolt
View Details