Rohde & Sohn GmbH + Co. KG Recessed Handle TCH-153

Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 5.12 in for a comfortable grip flush mounted to a door or panel. These handles are made of Natural Aluminium.
Description
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 5.12 in for a comfortable grip flush mounted to a door or panel. These handles are made of Natural Aluminium.

Suppliers

Company
Product
Description
Supplier Links
Recessed Handle - TCH-153 - Reid Supply
Norton Shores, MI, United States
Recessed Handle
TCH-153
Recessed Handle TCH-153
Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recesse d Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . N/A Recessed Screw Mount Handle is 5.12 in for a comfortable grip flush mounted to a door or panel. These handles are made of Natural Aluminium.

Recessed Female Stud Handles can be mounted flush to a door or panel with mounting studs or blind holes. Recessed handles are ideal for electrical boxes, storage cabinets, and access panels.Recessed Male Stud Handles can be mounted flush to a door or panel with mounting studs. Recessed handles are ideal for electrical boxes, access panels, computer cases, and vehicle compartments.Recessed Screw Mount Handles can be mounted flush to a door or panel with mounting studs. The flush mount is ideal for areas where a protruding handle would inhibit functionality or in limited space.Flush recessed pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes.


. N/A Recessed Screw Mount Handle is 5.12 in for a comfortable grip flush mounted to a door or panel. These handles are made of Natural Aluminium.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number TCH-153
Product Name Recessed Handle
Handle Type FlushPull
Colors / Finishes Available Natural
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Vertical-handle Hold-down Snap Clamp - QLSND - Imao-Fixtureworks
Specs
Colors / Finishes Available Chrome Plated
Handle Material Metal
Material Description Body: ZDC2 Steel; Clamping Arm: SCM440; Handle: S45C; Knob: Phenolic Plastic; Clamping Spindle: SCM435
View Details
Cam Levers External Thread - 40037 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Round Aluminum Instrumentation Handle - 9117 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
2 suppliers