- Trained on our vast library of engineering resources.

Rohde & Schwarz Digital Oscilloscope RTM2054

Description
The RTM2054 is a 500 MHz, 4 channel digital oscilloscope from Rohde & Schwarz. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4-channels Sample Rate: 5 GS/s Memory Depth: 20 Mpts High-resolution 8.4" TFT (XGA) display Extensive triggering options Zoom function and Event Marker simplify detailed analysis QuickMeas – key results at the push of a button Low-noise front end for excellent measurement accuracy High channel-to-channel isolation prevents crosstalk High signal fidelity LAN and USB standard Excellent measurement accuracy due to low-noise frontends Input sensitivity down to 1 mV/div at full bandwidth Fast time to results: switch on, measure and done Extensive cursor-based measurement functions Two displays instead of one: VirtualScreen Triggering and decoding of serial protocols: 2C, SPI, UART/RS-232, I2S and CAN/LIN The Rohde and Schwarz RTM2054, with a 500 MHz bandwidth, offers a maximum sampling rate of 5 Gsample/s and a maximum memory depth of 20 Msample. As a result, it can display signals accurately, right down to the details, as well as provide high time resolution, even for long sequences. Besides the common measurement and analysis tools, R&S RTM oscilloscopes have special features that help users to achieve the desired results quickly during debugging and signal analysis. At the push of a button, the QuickMeas function graphically displays the key measurement values for the signal that is currently active and updates them continuously. Functions such as mask tests and video triggers are supplied as standard with the R&S RTM. As a true scope of the art, the R&S RTM meets the increased demands on bench oscilloscopes for the development, production and servicing of embedded hardware, providing time, frequency, protocol and logic analysis, plus a digital voltmeter in a single box: Time analysis: high sensitivity of 1 mV/div to detect signals that would otherwise be lost in the noise Frequency analysis: reliable fault detection with integrated FFT and spectrum analysis with spectrogram option Logic analysis: 20 Msample with 5 Gsample/s for detailed analysis of digital signals Protocol analysis: simple triggering and decoding of serial buses Digital voltmeter/frequency counter: key signal parameters at a glance Results-oriented: fast and precise Fast time to results: turn on, measure and done Signal details at the push of a button: QuickMeas Settings in seconds: mask test Focus on details: search and navigation Integrated: FFT analysis In focus: digital voltmeter and frequency counter Accurate: down to the mV 1 mV/div: full measurement bandwidth Frontends: low noise and low crosstalk Deep memory: long sequences at high resolutions To the point: comprehensive triggering capabilities Usability: smart concepts Easy orientation: color-coded controls Two displays instead of one: VirtualScreen Error-tolerant: undo/redo function Remote control, data exchange: diverse interfaces Multilingual: choice of nine languages Extensible: more application power Logic analysis: fast and precise testing of embedded designs Serial protocols: easy triggering and decoding Segmented memory: 460 Msample with history function Power analysis: current and voltage in detail Spectrum analysis: quickly identifying interactions between time and frequency R&S RTM oscilloscopes provide a decisive edge when performing everyday measurement tasks, delivering more comprehensive results, faster. Measurement tools such as QuickMeas, mask test and math functions are supplied as standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - RTM2054 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
RTM2054
Digital Oscilloscope RTM2054
The RTM2054 is a 500 MHz, 4 channel digital oscilloscope from Rohde & Schwarz. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz 4-channels Sample Rate: 5 GS/s Memory Depth: 20 Mpts High-resolution 8.4" TFT (XGA) display Extensive triggering options Zoom function and Event Marker simplify detailed analysis QuickMeas – key results at the push of a button Low-noise front end for excellent measurement accuracy High channel-to-channel isolation prevents crosstalk High signal fidelity LAN and USB standard Excellent measurement accuracy due to low-noise frontends Input sensitivity down to 1 mV/div at full bandwidth Fast time to results: switch on, measure and done Extensive cursor-based measurement functions Two displays instead of one: VirtualScreen Triggering and decoding of serial protocols: 2C, SPI, UART/RS-232, I2S and CAN/LIN The Rohde and Schwarz RTM2054, with a 500 MHz bandwidth, offers a maximum sampling rate of 5 Gsample/s and a maximum memory depth of 20 Msample. As a result, it can display signals accurately, right down to the details, as well as provide high time resolution, even for long sequences. Besides the common measurement and analysis tools, R&S RTM oscilloscopes have special features that help users to achieve the desired results quickly during debugging and signal analysis. At the push of a button, the QuickMeas function graphically displays the key measurement values for the signal that is currently active and updates them continuously. Functions such as mask tests and video triggers are supplied as standard with the R&S RTM. As a true scope of the art, the R&S RTM meets the increased demands on bench oscilloscopes for the development, production and servicing of embedded hardware, providing time, frequency, protocol and logic analysis, plus a digital voltmeter in a single box: Time analysis: high sensitivity of 1 mV/div to detect signals that would otherwise be lost in the noise Frequency analysis: reliable fault detection with integrated FFT and spectrum analysis with spectrogram option Logic analysis: 20 Msample with 5 Gsample/s for detailed analysis of digital signals Protocol analysis: simple triggering and decoding of serial buses Digital voltmeter/frequency counter: key signal parameters at a glance Results-oriented: fast and precise Fast time to results: turn on, measure and done Signal details at the push of a button: QuickMeas Settings in seconds: mask test Focus on details: search and navigation Integrated: FFT analysis In focus: digital voltmeter and frequency counter Accurate: down to the mV 1 mV/div: full measurement bandwidth Frontends: low noise and low crosstalk Deep memory: long sequences at high resolutions To the point: comprehensive triggering capabilities Usability: smart concepts Easy orientation: color-coded controls Two displays instead of one: VirtualScreen Error-tolerant: undo/redo function Remote control, data exchange: diverse interfaces Multilingual: choice of nine languages Extensible: more application power Logic analysis: fast and precise testing of embedded designs Serial protocols: easy triggering and decoding Segmented memory: 460 Msample with history function Power analysis: current and voltage in detail Spectrum analysis: quickly identifying interactions between time and frequency R&S RTM oscilloscopes provide a decisive edge when performing everyday measurement tasks, delivering more comprehensive results, faster. Measurement tools such as QuickMeas, mask test and math functions are supplied as standard.

The RTM2054 is a 500 MHz, 4 channel digital oscilloscope from Rohde & Schwarz. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • 4-channels
  • Sample Rate: 5 GS/s
  • Memory Depth: 20 Mpts
  • High-resolution 8.4" TFT (XGA) display
  • Extensive triggering options
  • Zoom function and Event Marker simplify detailed analysis
  • QuickMeas – key results at the push of a button
  • Low-noise front end for excellent measurement accuracy
  • High channel-to-channel isolation prevents crosstalk
  • High signal fidelity
  • LAN and USB standard
  • Excellent measurement accuracy due to low-noise frontends Input sensitivity down to 1 mV/div at full bandwidth
  • Fast time to results: switch on, measure and done
  • Extensive cursor-based measurement functions
  • Two displays instead of one: VirtualScreen
  • Triggering and decoding of serial protocols: 2C, SPI, UART/RS-232, I2S and CAN/LIN

The Rohde and Schwarz RTM2054, with a 500 MHz bandwidth, offers a maximum sampling rate of 5 Gsample/s and a maximum memory depth of 20 Msample. As a result, it can display signals accurately, right down to the details, as well as provide high time resolution, even for long sequences.

Besides the common measurement and analysis tools, R&S RTM oscilloscopes have special features that help users to achieve the desired results quickly during debugging and signal analysis. At the push of a button, the QuickMeas function graphically displays the key measurement values for the signal that is currently active and updates them continuously. Functions such as mask tests and video triggers are supplied as standard with the R&S RTM.

As a true scope of the art, the R&S RTM meets the increased demands on bench oscilloscopes for the development, production and servicing of embedded hardware, providing time, frequency, protocol and logic analysis, plus a digital voltmeter in a single box:

  • Time analysis: high sensitivity of 1 mV/div to detect signals that would otherwise be lost in the noise
  • Frequency analysis: reliable fault detection with integrated FFT and spectrum analysis with spectrogram option
  • Logic analysis: 20 Msample with 5 Gsample/s for detailed analysis of digital signals
  • Protocol analysis: simple triggering and decoding of serial buses
  • Digital voltmeter/frequency counter: key signal parameters at a glance

Results-oriented: fast and precise

  • Fast time to results: turn on, measure and done
  • Signal details at the push of a button: QuickMeas
  • Settings in seconds: mask test
  • Focus on details: search and navigation
  • Integrated: FFT analysis
  • In focus: digital voltmeter and frequency counter

Accurate: down to the mV

  • 1 mV/div: full measurement bandwidth
  • Frontends: low noise and low crosstalk
  • Deep memory: long sequences at high resolutions
  • To the point: comprehensive triggering capabilities

Usability: smart concepts

  • Easy orientation: color-coded controls
  • Two displays instead of one: VirtualScreen
  • Error-tolerant: undo/redo function
  • Remote control, data exchange: diverse interfaces
  • Multilingual: choice of nine languages

Extensible: more application power

  • Logic analysis: fast and precise testing of embedded designs
  • Serial protocols: easy triggering and decoding
  • Segmented memory: 460 Msample with history function
  • Power analysis: current and voltage in detail
  • Spectrum analysis: quickly identifying interactions between time and frequency

R&S RTM oscilloscopes provide a decisive edge when performing everyday measurement tasks, delivering more comprehensive results, faster. Measurement tools such as QuickMeas, mask test and math functions are supplied as standard.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number RTM2054
Product Name Digital Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Channel Oscilloscope -  - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Number of Input Channels 1 (# channels)
View Details
Two Channel Oscilloscope - PCE-SDS1022DL - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Bandwidth 25 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 1 (# channels)
View Details
Super Phosphor Oscilloscopes - SDS2102X Plus - Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet; BNC
View Details
 - 1236482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Features Has Display; Removable Storage
View Details