Rogan Corporation Low Profile Clamping Knobs WK-40

Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Clamping Knobs - WK-40 - Rogan Corporation
Northbrook, IL, USA
Low Profile Clamping Knobs
WK-40
Low Profile Clamping Knobs WK-40
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
  • Knob Style: Solid Top
  • Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
    Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
    Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number WK-40
Product Name Low Profile Clamping Knobs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Various Colors
Features Knurled
Knob Material Plastic
Material Description TPE over Glass-Reinforced Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Aluminum Palm Grips - 40331 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Aluminum Ball Knob - ALB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details