Rogan Corporation 3 Lobe Clamping Knob TRAID-55

Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.

Suppliers

Company
Product
Description
Supplier Links
3 Lobe Clamping Knob - TRAID-55 - Rogan Corporation
Northbrook, IL, USA
3 Lobe Clamping Knob
TRAID-55
3 Lobe Clamping Knob TRAID-55
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
  • Knob Style: Solid Top
  • Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
    Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
    Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number TRAID-55
Product Name 3 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description TPE over Glass-Reinforced Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator Knurled Knob - D38 - Imao-Fixtureworks
Specs
Features Indicator / Pointer; Knurled
Knob Material Metal
Material Description Knob: Aluminum; Window: Acrylic Plastic; Dial: Aluminum (A1050P)
View Details
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Phenolic Lobe Knobs by ELESA® - 33888 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Knobs - KFS400B1/8-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black Matte
Features Indicator / Pointer; Knurled; Skirted
Knob Material Metal
View Details
3 suppliers