Rogan Corporation 3 Lobe Clamping Knob TRAID-30

Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.

Suppliers

Company
Product
Description
Supplier Links
3 Lobe Clamping Knob - TRAID-30 - Rogan Corporation
Northbrook, IL, USA
3 Lobe Clamping Knob
TRAID-30
3 Lobe Clamping Knob TRAID-30
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
  • Knob Style: Solid Top
  • Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
    Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
    Order: For quantities of 500 or less in standard configurations visit roganknobs.com and order online or request a quote from by emailing sales@rogancorp.com.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number TRAID-30
Product Name 3 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description TPE over Glass-Reinforced Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Knurled Torque Knobs with Stud - 32326 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details
Knurled Knob - BJ750-N - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black Oxide, Chrome Plated
Features Knurled
Knob Material Metal
View Details
PUSH KNOB LATCH - PKL-08/CR - PKL-08/CR - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Plastic
View Details
Instrumentation Knob, Aluminum - 8516 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details