Rogan Corporation 7 Lobe Clamping Knob SL-3-H

Description
All knobs made to specifications Material: Glass-Reinforced Polypropylene Body Configuration: Closed or Hole-Thru Tops (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.
Description
All knobs made to specifications Material: Glass-Reinforced Polypropylene Body Configuration: Closed or Hole-Thru Tops (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.

Suppliers

Company
Product
Description
Supplier Links
7 Lobe Clamping Knob - SL-3-H - Rogan Corporation
Northbrook, IL, USA
7 Lobe Clamping Knob
SL-3-H
7 Lobe Clamping Knob SL-3-H
All knobs made to specifications Material: Glass-Reinforced Polypropylene Body Configuration: Closed or Hole-Thru Tops (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.

All knobs made to specifications
Material: Glass-Reinforced Polypropylene
Body Configuration: Closed or Hole-Thru Tops (-H)
Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs
Stud Length: Up to 3 inches in ¼" increments
Colors: Black, Grey, White, Blue, Yellow, or Red

  • Each knob style is available as a female insert or male stud.
  • Custom color matching and pad printed markings are available.
  • Other materials and hardware sizes can be accommodated.
  • Dimensional tolerances vary depending on material used and length of dimension.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number SL-3-H
Product Name 7 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Six or More Arms / Lobes
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Glass-Reinforced Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

PUSH KNOB LATCH - PKL-08/GA - PKL-08/GA - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Gold
Knob Material Plastic
View Details
Knurled Steel Knobs - 27904 - Jergens, Inc.
Specs
Colors / Finishes Available Black Oxide
Features Knurled
Knob Material Metal
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Plastic Knurled Grip Knob - KGK, KGP, KGI - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Silver Matte
Features Knurled
Knob Material Plastic
View Details