Rogan Corporation 7 Lobe Clamping Knob SL-2

Description
Knob Style: Solid Top and Hole-Thru Available Material: Textured Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top and Hole-Thru Available Material: Textured Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
7 Lobe Clamping Knob - SL-2 - Rogan Corporation
Northbrook, IL, USA
7 Lobe Clamping Knob
SL-2
7 Lobe Clamping Knob SL-2
Knob Style: Solid Top and Hole-Thru Available Material: Textured Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top and Hole-Thru Available
  • Material: Textured Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number SL-2
Product Name 7 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Six or More Arms / Lobes
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Polypropylene w/ Brass Insert/Steel Stud
Unlock Full Specs
to access all available technical data

Similar Products

Steel Knurled Control Knob with Stud - 21253 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Ergostyle Knurled Knob - EKK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black / Orange / Gray / Yellow / Light Blue / Red Matte
Features Knurled
Knob Material Plastic
View Details
ALUMINUM KNOB - A-864 - A-864 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers