Rogan Corporation Low Profile with No Core-Outs Clamping Knobs SIGMA-20

Description
Knob Style: Solid Top Material: Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.
Description
Knob Style: Solid Top Material: Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.

Suppliers

Company
Product
Description
Supplier Links
Low Profile with No Core-Outs Clamping Knobs - SIGMA-20 - Rogan Corporation
Northbrook, IL, USA
Low Profile with No Core-Outs Clamping Knobs
SIGMA-20
Low Profile with No Core-Outs Clamping Knobs SIGMA-20
Knob Style: Solid Top Material: Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.
  • Knob Style: Solid Top
  • Material: Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
    Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
    Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number SIGMA-20
Product Name Low Profile with No Core-Outs Clamping Knobs
Knob Type Clamping / Torque Knob; Thumbscrew
Colors / Finishes Available Various Colors
Features Knurled
Knob Material Plastic
Material Description Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Cast Iron Hand Knobs - 16327 - Jergens, Inc.
Specs
Colors / Finishes Available Zinc Plated (including Blank Knobs)
Knob Material Metal
Material Description Class 30 Gray Iron
View Details
Stainless Steel Pull Knob - KK - Imao-Fixtureworks
Specs
Knob Type Push/Pull
Colors / Finishes Available Electropolished
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers