Rogan Corporation Low Profile with No Core-Outs Clamping Knobs SIGMA-2

Description
Knob Style: Solid Top Material: Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.
Description
Knob Style: Solid Top Material: Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.

Suppliers

Company
Product
Description
Supplier Links
Low Profile with No Core-Outs Clamping Knobs - SIGMA-2 - Rogan Corporation
Northbrook, IL, USA
Low Profile with No Core-Outs Clamping Knobs
SIGMA-2
Low Profile with No Core-Outs Clamping Knobs SIGMA-2
Knob Style: Solid Top Material: Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated. Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.
  • Knob Style: Solid Top
  • Material: Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
    Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
    Quanity: For quantities of 500 or less in standard configurations visit roganknobs.com and order online.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number SIGMA-2
Product Name Low Profile with No Core-Outs Clamping Knobs
Knob Type Clamping / Torque Knob; Thumbscrew
Colors / Finishes Available Various Colors
Features Knurled
Knob Material Plastic
Material Description Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knobs with Stud by ELESA® - 34131 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Ergostyle Soft-touch Ball Knob - ERBG-SOFT - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
View Details
PUSH KNOB - PK-03/CR - PK-03/CR - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Metal
View Details
Instrumentation Knob - 8559 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers