Rogan Corporation Bar Clamping Knob SB-1

Description
Knob Style: Solid Top Material: Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top Material: Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
Bar Clamping Knob - SB-1 - Rogan Corporation
Northbrook, IL, USA
Bar Clamping Knob
SB-1
Bar Clamping Knob SB-1
Knob Style: Solid Top Material: Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top
  • Material: Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number SB-1
Product Name Bar Clamping Knob
Knob Type Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Polypropylene w/ Brass Insert/Steel Stud
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
4 Prong Aluminum Hand Knobs - 21006 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Metal
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Oval Tapered Knob - OVG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
Material Description Phenolic Plastic
View Details