RX-93-4 -- RECESSED INDICATOR CONTROL KNOB
Rogan Corporation
Recessed Indicator Control Knob
RX-93-4
Description
Material: ABS Finish: Satin or Matte Shaft Configuration: Bushing with Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Material: ABS Finish: Satin or Matte Shaft Configuration: Bushing with Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red
Suppliers
Recessed Indicator Control Knob
RX-93-4
Material: ABS Finish: Satin or Matte Shaft Configuration: Bushing with Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red
- Material: ABS
- Finish: Satin or Matte
- Shaft Configuration: Bushing with Set Screw(s)
- Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
RX-93-4 |
|
Product Name
|
Recessed Indicator Control Knob |
|
Knob Type
|
Instrument / Control Knob
|
|
Colors / Finishes Available
|
Various Colors
|
|
Features
|
Indicator / Pointer
|
|
Knob Material
|
Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Knob Type
Pushbutton
Colors / Finishes Available
Gold
Knob Material
Plastic
View Details
Colors / Finishes Available
Glossy, Black
Knob Material
Plastic
Material Description
Phenolic-Based (PF) Duroplast
View Details
Knob Type
Instrument / Control Knob
Knob Material
Plastic
Material Description
Plastic
View Details
Colors / Finishes Available
Coated with Thermoplastic Elastomer, Black Matte
Knob Material
Plastic
Material Description
Body: Polypropylene; Cap: Special Polyamide
View Details