RX-93-1 -- RECESSED INDICATOR CONTROL KNOB
Rogan Corporation
Recessed Indicator Control Knob
RX-93-1
Description
Material: ABS Finish: Satin or Matte Shaft Configuration: Bushing with Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Material: ABS Finish: Satin or Matte Shaft Configuration: Bushing with Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red
Suppliers
Recessed Indicator Control Knob
RX-93-1
Material: ABS Finish: Satin or Matte Shaft Configuration: Bushing with Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red
- Material: ABS
- Finish: Satin or Matte
- Shaft Configuration: Bushing with Set Screw(s)
- Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
RX-93-1 |
|
Product Name
|
Recessed Indicator Control Knob |
|
Knob Type
|
Instrument / Control Knob
|
|
Colors / Finishes Available
|
Various Colors
|
|
Features
|
Indicator / Pointer
|
|
Knob Material
|
Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter / Width
1.19 inches (30.16 mm)
Height
0.1181 inches (3 mm)
View Details
Knob Type
Clamping / Torque Knob
Colors / Finishes Available
Tumble
Features
Knurled
View Details
Knob Type
Instrument / Control Knob
Knob Material
Plastic
Material Description
Plastic with brass collet
View Details
Knob Type
Five Arms / Lobes (Stars Knob)
Colors / Finishes Available
Black Matte
Knob Material
Plastic
View Details