All knobs made to specifications
Material: ABS
Dimensional tolerances vary depending on material used and length of dimension.
| Rogan Corporation | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | RCL-390 |
| Product Name | Classic Control Knob |
| Knob Type | Instrument / Control Knob |
| Features | Indicator / Pointer |
| Knob Material | Plastic |
| Material Description | ABS |