Rogan Corporation Round Control Knob with Skirt RB-67-2-SK

Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top

Suppliers

Company
Product
Description
Supplier Links
Round Control Knob with Skirt - RB-67-2-SK - Rogan Corporation
Northbrook, IL, USA
Round Control Knob with Skirt
RB-67-2-SK
Round Control Knob with Skirt RB-67-2-SK
Material: ABS Finish: Gloss or Matte Shaft Configuration: Bushing and Set Screw(s) Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay Style Top
  • Material: ABS
  • Finish: Gloss or Matte
  • Shaft Configuration: Bushing and Set Screw(s)
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number RB-67-2-SK
Product Name Round Control Knob with Skirt
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hand Knobs - 21101 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details