PTSC-5 -- SLIDE CONTROL KNOB
Rogan Corporation
Slide Control Knob
PTSC-5
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Tapered and Non-Tapered Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Tapered and Non-Tapered Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
Suppliers
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Tapered and Non-Tapered Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
- Material: 2-Shot SoftTouch TPE over Polypropylene
- Finish: Matte
- Shaft Configurations: Tapered and Non-Tapered Plastic Shaft
- Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
PTSC-5 |
|
Product Name
|
Slide Control Knob |
|
Knob Type
|
Instrument / Control Knob; Slider
|
|
Colors / Finishes Available
|
Various Colors
|
|
Features
|
Indicator / Pointer
|
|
Knob Material
|
Plastic; Rubber
|
Unlock Full Specs
to access all available technical data
Similar Products
Knob Type
Pushbutton
Colors / Finishes Available
Black Nickel
Knob Material
Metal
View Details
Colors / Finishes Available
Zinc Plated (including Blank Knobs)
Knob Material
Metal
Material Description
Class 30 Gray Iron
View Details
Knob Type
Instrument / Control Knob
Knob Material
Plastic
Material Description
Plastic with brass collet
View Details
Colors / Finishes Available
Glossy Finish, Black / Red / White
Knob Material
Plastic
Material Description
Knob: Phenolic Plastic, Polyamide; Insert: Polyamide
View Details