PTSC-4 -- SLIDE CONTROL KNOB
Rogan Corporation
Slide Control Knob
PTSC-4
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Tapered and Non-Tapered Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Tapered and Non-Tapered Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
Suppliers
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Tapered and Non-Tapered Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
- Material: 2-Shot SoftTouch TPE over Polypropylene
- Finish: Matte
- Shaft Configurations: Tapered and Non-Tapered Plastic Shaft
- Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
PTSC-4 |
|
Product Name
|
Slide Control Knob |
|
Knob Type
|
Instrument / Control Knob; Slider
|
|
Colors / Finishes Available
|
Various Colors
|
|
Features
|
Indicator / Pointer
|
|
Knob Material
|
Plastic; Rubber
|
Unlock Full Specs
to access all available technical data
Similar Products
Colors / Finishes Available
Anodized
Knob Material
Metal
Material Description
Aluminum
View Details
Knob Material
Metal
Material Description
319 Aluminum Alloy
Screw Thread Specifications
2B-UNC for Inch, Class 6h for Metric
View Details
Knob Type
Instrument / Control Knob
Knob Material
Plastic
Material Description
Plastic
View Details
Knob Type
Push/Pull
Colors / Finishes Available
Glossy Finish, Black
Knob Material
Plastic
View Details