Rogan Corporation Bar Pointer Control Knob PT-BP-10

Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
Bar Pointer Control Knob - PT-BP-10 - Rogan Corporation
Northbrook, IL, USA
Bar Pointer Control Knob
PT-BP-10
Bar Pointer Control Knob PT-BP-10
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red
  • Material: 2-Shot SoftTouch TPE over Polypropylene
  • Finish: Matte
  • Shaft Configurations: Spring Clip, Bushing with Set Screw(s), or Flatted Plastic Shaft
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number PT-BP-10
Product Name Bar Pointer Control Knob
Knob Type Instrument / Control Knob; Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Various Colors
Features Indicator / Pointer
Knob Material Plastic; Rubber
Material Description Thermo-Plastic Rubber with Brass Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple Lobes
Knob Material Plastic
Material Description Thermoplastic
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Plastic Three Spoked Knobs by ELESA® - 33735 - Jergens, Inc.
Specs
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details