Rogan Corporation Pointer Control Knob PT-6-P

Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top

Suppliers

Company
Product
Description
Supplier Links
Pointer Control Knob - PT-6-P - Rogan Corporation
Northbrook, IL, USA
Pointer Control Knob
PT-6-P
Pointer Control Knob PT-6-P
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top
  • Material: 2-Shot SoftTouch TPE over Polypropylene
  • Finish: Matte
  • Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or
  • Flatted Plastic Shaft
  • Options: Decorative Inlay or Cap Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number PT-6-P
Product Name Pointer Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Indicator / Pointer
Knob Material Plastic; Rubber
Material Description Thermo-Plastic Rubber with Brass Bushing
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Stainless Steel Palm Grips - 40373 - Jergens, Inc.
Specs
Colors / Finishes Available Ground and polished
Features Grips
Knob Material Metal
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Plastic Knurled Grip Knob - KGK, KGP, KGI - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte; Silver Matte
Features Knurled
Knob Material Plastic
View Details