Rogan Corporation Round Control Knob PT-2

Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top

Suppliers

Company
Product
Description
Supplier Links
Round Control Knob - PT-2 - Rogan Corporation
Northbrook, IL, USA
Round Control Knob
PT-2
Round Control Knob PT-2
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
  • Material: 2-Shot SoftTouch TPE over Polypropylene
  • Finish: Matte
  • Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay or Cap Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number PT-2
Product Name Round Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Knob Material Plastic; Rubber
Material Description Thermo-Plastic Rubber with Brass Bushing
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Plastic Lobe Knobs with Tapped Through Hole by ELESA® - 33832 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Aluminum Ball Knob - ALB - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Buffed Finish
Knob Material Metal
View Details