Rogan Corporation Pointer Control Knob PT-1-P

Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top
Description
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top

Suppliers

Company
Product
Description
Supplier Links
Pointer Control Knob - PT-1-P - Rogan Corporation
Northbrook, IL, USA
Pointer Control Knob
PT-1-P
Pointer Control Knob PT-1-P
Material: 2-Shot SoftTouch TPE over Polypropylene Finish: Matte Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Options: Decorative Inlay or Cap Style Top
  • Material: 2-Shot SoftTouch TPE over Polypropylene
  • Finish: Matte
  • Shaft Configurations: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or
  • Flatted Plastic Shaft
  • Options: Decorative Inlay or Cap Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number PT-1-P
Product Name Pointer Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Indicator / Pointer
Knob Material Plastic; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Diamond Brass - MP-06-100-40 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available PVD
Knob Material Metal
View Details
2 suppliers
Plastic Three-prong Knob - TAK - Imao-Fixtureworks
Specs
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Glossy Finish
Knob Material Plastic
View Details
Single Pointer Control Knob - 8567 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers