Rogan Corporation 3 Arm Clamping Knob PD-3

Description
Knob Style: Solid Top and Hole-Thru Available Material: Glass Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top and Hole-Thru Available Material: Glass Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
3 Arm Clamping Knob - PD-3 - Rogan Corporation
Northbrook, IL, USA
3 Arm Clamping Knob
PD-3
3 Arm Clamping Knob PD-3
Knob Style: Solid Top and Hole-Thru Available Material: Glass Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top and Hole-Thru Available
  • Material: Glass Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number PD-3
Product Name 3 Arm Clamping Knob
Knob Type Clamping / Torque Knob; Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Polypropylene w/ Brass Insert/Steel Stud
Unlock Full Specs
to access all available technical data

Similar Products

Soft-touch Knurled Knob - KG60SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Features Knurled
Knob Material Plastic
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
1/4-20 Black Acetal Knurled Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Point Knob, M4 Thread, Zinc Alloy, Powder Coated, White - MP-06-140-70 - Southco
Specs
Colors / Finishes Available Powder Coat
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers