Rogan Corporation 3 Arm Clamping Knob PD-2-H

Description
All knobs made to specifications Material: Glass-Reinforced Polypropylene Body Configuration: Closed or Hole-Thru Top (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.
Description
All knobs made to specifications Material: Glass-Reinforced Polypropylene Body Configuration: Closed or Hole-Thru Top (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.

Suppliers

Company
Product
Description
Supplier Links
3 Arm Clamping Knob - PD-2-H - Rogan Corporation
Northbrook, IL, USA
3 Arm Clamping Knob
PD-2-H
3 Arm Clamping Knob PD-2-H
All knobs made to specifications Material: Glass-Reinforced Polypropylene Body Configuration: Closed or Hole-Thru Top (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.

All knobs made to specifications
Material: Glass-Reinforced Polypropylene
Body Configuration: Closed or Hole-Thru Top (-H)
Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs
Stud Length: Up to 3 inches in ¼" increments
Colors: Black, Grey, White, Blue, Yellow, or Red

  • Each knob style is available as a female insert or male stud.
  • Custom color matching and pad printed markings are available.
  • Other materials and hardware sizes can be accommodated.
  • Dimensional tolerances vary depending on material used and length of dimension.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number PD-2-H
Product Name 3 Arm Clamping Knob
Knob Type Clamping / Torque Knob; Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Glass-Reinforced Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 161486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Colors / Finishes Available Black
Knob Material Plastic
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
ALUMINUM KNOB - A-864 - A-864 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
Plastic 4-Prong Knobs - 32208 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Plastic
View Details