Rogan Corporation Bar Clamping Knobs OMEGA-40

Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
Bar Clamping Knobs - OMEGA-40 - Rogan Corporation
Northbrook, IL, USA
Bar Clamping Knobs
OMEGA-40
Bar Clamping Knobs OMEGA-40
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available
  • Material: Single-Shot ABS
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number OMEGA-40
Product Name Bar Clamping Knobs
Knob Type Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Brass Insert or Plated Stud
Unlock Full Specs
to access all available technical data

Similar Products

PUSH KNOB LATCH - PKL-08/CR - PKL-08/CR - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Chrome
Knob Material Plastic
View Details
Plastic Soft Touch Tapered Knobs - 32180 - Jergens, Inc.
Specs
Colors / Finishes Available Black Matte
Knob Material Plastic
Material Description Soft Touch Plastic
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Plastic Three-prong Knob - TAK - Imao-Fixtureworks
Specs
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Glossy Finish
Knob Material Plastic
View Details