Rogan Corporation Bar Clamping Knobs OMEGA-20

Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
Bar Clamping Knobs - OMEGA-20 - Rogan Corporation
Northbrook, IL, USA
Bar Clamping Knobs
OMEGA-20
Bar Clamping Knobs OMEGA-20
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available
  • Material: Single-Shot ABS
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number OMEGA-20
Product Name Bar Clamping Knobs
Knob Type Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Brass Insert or Plated Stud
Unlock Full Specs
to access all available technical data

Similar Products

Single Bar Instrumentation Knob, Black - 8573 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Gray Delrin, M3 Knurled Knobs Head Thumb Screw - A 9M41MG8398928 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knobs
Material Description Gray Delrin
Screw Thread Specifications M3
View Details
Plastic Lobe Knobs with Stud by ELESA® - 34135 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Cast Iron Hand Knob - CK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Powder Baked Finish
Knob Material Metal
View Details