Rogan Corporation 4 Lobe Clamping Knob LP-J3

Description
All knobs made to specifications Material: 2-Shot SoftTouch TPE over Glass-Reinforced Polypropylene Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.
Description
All knobs made to specifications Material: 2-Shot SoftTouch TPE over Glass-Reinforced Polypropylene Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.

Suppliers

Company
Product
Description
Supplier Links
4 Lobe Clamping Knob - LP-J3 - Rogan Corporation
Northbrook, IL, USA
4 Lobe Clamping Knob
LP-J3
4 Lobe Clamping Knob LP-J3
All knobs made to specifications Material: 2-Shot SoftTouch TPE over Glass-Reinforced Polypropylene Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension.

All knobs made to specifications
Material: 2-Shot SoftTouch TPE over Glass-Reinforced Polypropylene
Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs
Stud Length: Up to 3 inches in ¼" increments
Colors: Black, Grey, White, Blue, Yellow, or Red

  • Each knob style is available as a female insert or male stud.
  • Custom color matching and pad printed markings are available.
  • Other materials and hardware sizes can be accommodated.
  • Dimensional tolerances vary depending on material used and length of dimension.
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number LP-J3
Product Name 4 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Four Arms / Lobes
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description TPE over Glass-Reinforced Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Wing Knob - LKH,LSH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
5/16-18 Black Acetal Rosette Knob & Cap Screw Ass'y, 3/4
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 5/16-18
View Details
Point Knob, M4 Thread, Zinc Alloy, Brushed Nickel - MP-06-140-30 - Southco
Specs
Colors / Finishes Available Nickel Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers