Rogan Corporation 4 Lobe Clamping Knob LP-1

Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
4 Lobe Clamping Knob - LP-1 - Rogan Corporation
Northbrook, IL, USA
4 Lobe Clamping Knob
LP-1
4 Lobe Clamping Knob LP-1
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top
  • Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number LP-1
Product Name 4 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Four Arms / Lobes
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description TPE over Glass-Reinforced Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB - A-863 - A-863 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
Plastic Fluted Grip Knobs by ELESA® - 34204 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Soft-touch Knurled Knob - KG60SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Features Knurled
Knob Material Plastic
View Details