Rogan Corporation Skirt Control Knob G-12-S

Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top

Suppliers

Company
Product
Description
Supplier Links
Skirt Control Knob - G-12-S - Rogan Corporation
Northbrook, IL, USA
Skirt Control Knob
G-12-S
Skirt Control Knob G-12-S
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
  • Material: ABS
  • Finish: Gloss or Matte
  • Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay or Cap Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number G-12-S
Product Name Skirt Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

PUSH KNOB LATCH - PKL-08/GA - PKL-08/GA - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Gold
Knob Material Plastic
View Details
Knurled Steel Knobs - 27902 - Jergens, Inc.
Specs
Colors / Finishes Available Black Oxide
Features Knurled
Knob Material Metal
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Plastic Ball Knob - PB / PC - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Red, Black
Knob Material Plastic
View Details