Rogan Corporation Round Control Knob G-102

Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
Description
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top

Suppliers

Company
Product
Description
Supplier Links
Round Control Knob - G-102 - Rogan Corporation
Northbrook, IL, USA
Round Control Knob
G-102
Round Control Knob G-102
Material: ABS Finish: Gloss or Matte Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft Colors: Black, Grey, White, Blue, Yellow, or Red Options: Decorative Inlay or Cap Style Top
  • Material: ABS
  • Finish: Gloss or Matte
  • Shaft Configuration: Spring Clip, Bushing with Set Screw(s), Knurled Plastic Shaft, or Flatted Plastic Shaft
  • Colors: Black, Grey, White, Blue, Yellow, or Red
  • Options: Decorative Inlay or Cap Style Top
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number G-102
Product Name Round Control Knob
Knob Type Instrument / Control Knob
Colors / Finishes Available Various Colors
Features Knurled
Knob Material Plastic
Material Description Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 1437621-5 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 1.25 inches (31.75 mm)
View Details
Plastic Knurled Torque Knobs - 32328 - Jergens, Inc.
Specs
Knob Type Clamping / Torque Knob
Colors / Finishes Available Tumble
Features Knurled
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Polished Chrome Finish - MP-06-100-10 - Southco
Specs
Knob Type Push/Pull
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
#10-32 Black Acetal Knurled Knob & Cap Screw Ass'y, 1/2
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details