Rogan Corporation 5 Lobe Clamping Knob FL-50

Description
Knob Style: Solid Top and Hole-Thru Available Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top and Hole-Thru Available Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
5 Lobe Clamping Knob - FL-50 - Rogan Corporation
Northbrook, IL, USA
5 Lobe Clamping Knob
FL-50
5 Lobe Clamping Knob FL-50
Knob Style: Solid Top and Hole-Thru Available Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top and Hole-Thru Available
  • Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number FL-50
Product Name 5 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Thermoplastic w/ Brass Insert/Steel Stud
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Steel Knurled Control Knob with Stud - 21255 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Knurled Thumb Knob - TKN, TKS - Imao-Fixtureworks
Specs
Knob Type Thumbscrew
Colors / Finishes Available Chrome Plate Finish
Features Knurled
View Details