Rogan Corporation 3 Lobe Clamping Knob D-20

Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available (sizes D-2 & D-5 available only in a Solid Top) Material:Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available (sizes D-2 & D-5 available only in a Solid Top) Material:Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
3 Lobe Clamping Knob - D-20 - Rogan Corporation
Northbrook, IL, USA
3 Lobe Clamping Knob
D-20
3 Lobe Clamping Knob D-20
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available (sizes D-2 & D-5 available only in a Solid Top) Material:Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top and Hole-Thru with optional Snap in Cap Available (sizes D-2 & D-5 available only in a Solid Top)
  • Material:Single-Shot ABS
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number D-20
Product Name 3 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description Brass Insert or Plated Stud
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-861-BL - A-861-BL - Sugatsune America, Inc.
Specs
Diameter / Width 0.8125 inches (20.64 mm)
Height 0.0787 inches (2 mm)
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34255 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Soft-touch Tapered Knob - STG-N-SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
Material Description Body: Polypropylene
View Details