Rogan Corporation 3 Lobe Clamping Knob D-10-H

Description
All knobs made to specifications Material: ABS Body Configuration: Closed or Hole-Thru Top (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension
Description
All knobs made to specifications Material: ABS Body Configuration: Closed or Hole-Thru Top (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension

Suppliers

Company
Product
Description
Supplier Links
3 Lobe Clamping Knob - D-10-H - Rogan Corporation
Northbrook, IL, USA
3 Lobe Clamping Knob
D-10-H
3 Lobe Clamping Knob D-10-H
All knobs made to specifications Material: ABS Body Configuration: Closed or Hole-Thru Top (-H) Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs Stud Length: Up to 3 inches in ¼" increments Colors: Black, Grey, White, Blue, Yellow, or Red Each knob style is available as a female insert or male stud. Custom color matching and pad printed markings are available. Other materials and hardware sizes can be accommodated. Dimensional tolerances vary depending on material used and length of dimension

All knobs made to specifications
Material: ABS
Body Configuration: Closed or Hole-Thru Top (-H)
Metal Hardware: Zinc-Plated Brass Female Inserts, or Zinc-Plated Steel Studs
Stud Length: Up to 3 inches in ¼" increments
Colors: Black, Grey, White, Blue, Yellow, or Red

  • Each knob style is available as a female insert or male stud.
  • Custom color matching and pad printed markings are available.
  • Other materials and hardware sizes can be accommodated.
  • Dimensional tolerances vary depending on material used and length of dimension
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number D-10-H
Product Name 3 Lobe Clamping Knob
Knob Type Clamping / Torque Knob; Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description ABS
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 7027633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Material Description Polypropylene
View Details
3/8-16 Red Acetal Tee Knob & Cap Screw Ass'y, 1-1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 3/8-16
View Details
Single Bar Instrumentation Knob, Grey - 8572 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details