CR-60-B -- CORONET SERIES 6 LOBE WITH BUSHING & SET SCREW CLAMPING KNOB
Rogan Corporation
Coronet Series 6 Lobe with Bushing & Set Screw Clamping Knob
CR-60-B
Description
Knob Style: Solid Top Material: Textured Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top Material: Textured Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Suppliers
Coronet Series 6 Lobe with Bushing & Set Screw Clamping Knob
CR-60-B
Knob Style: Solid Top Material: Textured Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
- Knob Style: Solid Top
- Material: Textured Single-Shot ABS
- Stud Length: Up to 3 inches
- Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud
- Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
CR-60-B |
|
Product Name
|
Coronet Series 6 Lobe with Bushing & Set Screw Clamping Knob |
|
Knob Type
|
Clamping / Torque Knob; Fluted
|
|
Colors / Finishes Available
|
Various Colors
|
|
Features
|
Knurled
|
|
Knob Material
|
Plastic
|
|
Material Description
|
Brass Insert or Plated Stud
|
Unlock Full Specs
to access all available technical data
Similar Products
Colors / Finishes Available
Anodized
Knob Material
Metal
Material Description
Aluminum
View Details
Colors / Finishes Available
Black Matte
Features
Knurled
Knob Material
Plastic
View Details
Knob Type
Instrument / Control Knob
Knob Material
Plastic
Material Description
Plastic with brass collet
View Details
Knob Type
Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available
Black Matte
Knob Material
Plastic
View Details