Jergens, Inc. Aluminum Hand Knobs 21114

Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 319 Aluminum Alloy Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric
Request a Quote
Description
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 319 Aluminum Alloy Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Hand Knob, part number 21114, is constructed from 319 aluminum alloy, providing a lightweight yet durable option for various applications. It features a thread size of 3/8-16 UNC, making it compatible with standard fasteners. The knob has a diameter of 2 1/8 inches and a height of 1 1/4 inches, suitable for ergonomic handling. This product is designed for ease of use and can be utilized in both prototype and production settings. It weighs approximately 1.00 lbs per 10 pieces, making it manageable for assembly processes.

Datasheet Summary
Powered by GS/AI

The Aluminum Hand Knob, part number 21114, is constructed from 319 aluminum alloy, providing a lightweight yet durable option for various applications. It features a thread size of 3/8-16 UNC, making it compatible with standard fasteners. The knob has a diameter of 2 1/8 inches and a height of 1 1/4 inches, suitable for ergonomic handling. This product is designed for ease of use and can be utilized in both prototype and production settings. It weighs approximately 1.00 lbs per 10 pieces, making it manageable for assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Hand Knobs - 21114 - Jergens, Inc.
Cleveland, OH, United States
Aluminum Hand Knobs
21114
Aluminum Hand Knobs 21114
Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 319 Aluminum Alloy Thread: 2B-UNC for Inch, Class 6h for Metric Ream: ±0.002" for Inch, ±0.05mm for Metric

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help!


Features, Benefits, & Product Specifications:

  • Material: 319 Aluminum Alloy
  • Thread: 2B-UNC for Inch, Class 6h for Metric
  • Ream: ±0.002" for Inch, ±0.05mm for Metric
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 21114
Product Name Aluminum Hand Knobs
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Fluted Grip Knobs by ELESA® - 34263 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Plastic 4-Prong Knobs - 32210 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Plastic
View Details
Aluminum Hand Knobs - 21108 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Aluminum Hand Knobs with Stud - 21022 - Jergens, Inc.
Specs
Colors / Finishes Available Tumble
Knob Material Metal
Material Description Aluminum
View Details