Rogan Corporation Coronet 6 Lobe Knob Series CR-50

Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top) Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top) Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
Coronet 6 Lobe Knob Series - CR-50 - Rogan Corporation
Northbrook, IL, USA
Coronet 6 Lobe Knob Series
CR-50
Coronet 6 Lobe Knob Series CR-50
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top) Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top)
  • Material: Single-Shot ABS
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number CR-50
Product Name Coronet 6 Lobe Knob Series
Knob Type Clamping / Torque Knob; Fluted
Colors / Finishes Available Various Colors
Features Knurled
Knob Material Plastic
Material Description Brass Insert or Plated Stud
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB - A-862 - A-862 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
Aluminum Hand Knobs - 21111 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Plastic Fluted Grip Knob - FTK - Imao-Fixtureworks
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details