Jergens, Inc. Technopolymer Lobe Knobs by ELESA® 34004

Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish & Color: Glossy, Black Hub Material & Finish: Steel, Black Oxide Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole Lightweight design
Request a Quote Datasheet
Description
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish & Color: Glossy, Black Hub Material & Finish: Steel, Black Oxide Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole Lightweight design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Technopolymer Lobe Knobs by ELESA® - 34004 - Jergens, Inc.
Cleveland, OH, United States
Technopolymer Lobe Knobs by ELESA®
34004
Technopolymer Lobe Knobs by ELESA® 34004
Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-design ed to give the user extra grip and control during operation across a wide range of industrial environments. Features, Benefits, & Specifications: Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Knob Finish & Color: Glossy, Black Hub Material & Finish: Steel, Black Oxide Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole Lightweight design

Jergens Technopolymer Lobe Knobs by ELESA® are ergonomically-designed to give the user extra grip and control during operation across a wide range of industrial environments.
Features, Benefits, & Specifications:

  • Knob Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Knob Finish & Color: Glossy, Black
  • Hub Material & Finish: Steel, Black Oxide
  • Hub Executions: Not Drilled, Plain Through Hole, & Tapped Through Hole
  • Lightweight design
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Knobs (industrial)
Product Number 34004
Product Name Technopolymer Lobe Knobs by ELESA®
Colors / Finishes Available Glossy, Black
Unlock Full Specs
to access all available technical data

Similar Products

Steel Knurled Control Knob with Stud - 21253 - Jergens, Inc.
Specs
Knob Type Instrument / Control Knob
Colors / Finishes Available Black Oxide
Features Knurled
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34213 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Aluminum Hand Knobs - 21160 - Jergens, Inc.
Specs
Knob Material Metal
Material Description 319 Aluminum Alloy
Screw Thread Specifications 2B-UNC for Inch, Class 6h for Metric
View Details
Speed Bar Knobs - 40702 - Jergens, Inc.
Specs
Knob Type Bar
Colors / Finishes Available Mill
Knob Material Metal
View Details