Rogan Corporation Coronet 6 Lobe Knob Series CR-5

Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top) Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top) Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
Coronet 6 Lobe Knob Series - CR-5 - Rogan Corporation
Northbrook, IL, USA
Coronet 6 Lobe Knob Series
CR-5
Coronet 6 Lobe Knob Series CR-5
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top) Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top)
  • Material: Single-Shot ABS
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number CR-5
Product Name Coronet 6 Lobe Knob Series
Knob Type Clamping / Torque Knob; Fluted
Colors / Finishes Available Various Colors
Features Knurled
Knob Material Plastic
Material Description Brass Insert or Plated Stud
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-862-BL - A-862-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1 inches (25.4 mm)
Height 0.9843 inches (25 mm)
View Details
Phenolic Lobe Knobs by ELESA® - 33897 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Lift Knob - PKN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Push/Pull
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
View Details