Rogan Corporation Coronet 6 Lobe Knob Series CR-10

Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top) Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top) Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
Coronet 6 Lobe Knob Series - CR-10 - Rogan Corporation
Northbrook, IL, USA
Coronet 6 Lobe Knob Series
CR-10
Coronet 6 Lobe Knob Series CR-10
Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top) Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top and Hole-Thru with optional Snap in Cap (sizes CR-2 & CR-5 available only in a Solid Top)
  • Material: Single-Shot ABS
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert, Zinc Plated Brass Bushing & Set Screw or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number CR-10
Product Name Coronet 6 Lobe Knob Series
Knob Type Clamping / Torque Knob; Fluted
Colors / Finishes Available Various Colors
Features Knurled
Knob Material Plastic
Material Description Brass Insert or Plated Stud
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 Black Acetal Tee Knob & Cap Screw Ass'y, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications #10-32
View Details
PUSH KNOB LATCH - PKL-08/GA - PKL-08/GA - Sugatsune America, Inc.
Specs
Knob Type Pushbutton
Colors / Finishes Available Gold
Knob Material Plastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Instrumentation Knob - 8560 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers