Rogan Corporation Beta Bar Knob Series BETA-30

Description
Knob Style: Solid Top Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
Description
Knob Style: Solid Top Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.

Suppliers

Company
Product
Description
Supplier Links
Beta Bar Knob Series - BETA-30 - Rogan Corporation
Northbrook, IL, USA
Beta Bar Knob Series
BETA-30
Beta Bar Knob Series BETA-30
Knob Style: Solid Top Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
  • Knob Style: Solid Top
  • Material: Single-Shot ABS
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red

Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.

Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number BETA-30
Product Name Beta Bar Knob Series
Knob Type Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description ABS
Unlock Full Specs
to access all available technical data

Similar Products

Yellow Acetal, 1/4 Knurled Knobs For Thumb Screw - A 9M41-Y8398904 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knob
Material Description Yellow Acetal
Screw Thread Specifications 1/4
View Details
ALUMINUM KNOB - A-864 - A-864 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Single Bar Instrumentation Knob, Grey - 8572 - Keystone Electronics Corp.
Specs
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers