Rogan Corporation Beta Bar Knob Series BETA-20

Description
Knob Style: Solid Top Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
Description
Knob Style: Solid Top Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.

Suppliers

Company
Product
Description
Supplier Links
Beta Bar Knob Series - BETA-20 - Rogan Corporation
Northbrook, IL, USA
Beta Bar Knob Series
BETA-20
Beta Bar Knob Series BETA-20
Knob Style: Solid Top Material: Single-Shot ABS Stud Length: Up to 3 inches Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.
  • Knob Style: Solid Top
  • Material: Single-Shot ABS
  • Stud Length: Up to 3 inches
  • Metal Hardware: Zinc Plated Brass Female Threaded Insert or Zinc Plated Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red

Note: Custom color matching and pad printing markings are available. Other materials and hardware sizes can also be accommodated.

Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Knobs (industrial)
Product Number BETA-20
Product Name Beta Bar Knob Series
Knob Type Bar; Clamping / Torque Knob; Two Arms / Lobes (T-bar Knob)
Colors / Finishes Available Various Colors
Knob Material Plastic
Material Description ABS
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knob - STK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
1/4-20 Black Acetal Knurled Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Black Acetal
View Details
Point Pull Knob, 8-32 Thread, Zinc Alloy, Satin Nickel - MP-06-100-60 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Nickel Plated
Knob Material Metal
View Details
2 suppliers