Rogan Corporation AXL Clamping Handle Series AXL-40

Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
Description
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red

Suppliers

Company
Product
Description
Supplier Links
AXL Clamping Handle Series - AXL-40 - Rogan Corporation
Northbrook, IL, USA
AXL Clamping Handle Series
AXL-40
AXL Clamping Handle Series AXL-40
Knob Style: Solid Top Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene Stud Length: Up to 3 inches Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud Colors: Black, Grey, White, Blue, Yellow, or Red
  • Knob Style: Solid Top
  • Material: 2-Shot Soft Touch over Glass-Reinforced Polypropylene
  • Stud Length: Up to 3 inches
  • Metal Hardware: Black Oxide Steel Female Threaded Insert or Black Oxide Steel Stud
  • Colors: Black, Grey, White, Blue, Yellow, or Red
Supplier's Site

Technical Specifications

  Rogan Corporation
Product Category Handles and Pulls (industrial)
Product Number AXL-40
Product Name AXL Clamping Handle Series
Handle Type Adjustable
Colors / Finishes Available Various Colors
Features Revolving Handle; Grips
Handle Material Plastic
Material Description Thermoplastic w/ Brass Insert/Steel Stud
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Button Head Adjustable Handles with Steel Stud by ELESA® - 34322 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Mounting Type Stud
View Details
Handles - HM1315-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details