Roettele Industries, Inc. Rubber Gaskets

Description
Roettele Industries specializes in precision die-cutting of rubber gaskets, washers, seals and diaphragms. There are key features to our manufacturing process that are essential in meeting or exceeding customer requirements. Roettele Industries offers a diverse collection of rubber compounds to be die-cut to your specific dimensions. We offer custom rubber compounds to meet your specific requirements in physical properties, chemical resistance, surface finish, and thickness. We supply die cut rubber gaskets from rubber polymers that are Medical Grade, phtalate free, FDA approved, NSF approved, REACH compliant or MIL Spec. In addition, Roettele Industries has implemented manufacturing processes that allow us to throw out the industry standard RMA thickness tolerances of +/- 10% and achieve rubber thickness tolerances of up to +/- .002". Rubber gaskets are stamped using hard tooling that is built and maintained in-house by professional tool and die makers under a ISO 9001 certified quality management system. We utilize single cavity hard tooling or steel rule die to produce small quantity orders or prototyping. All our tooling is fabricated under a ISO certified Quality Management System to ensure your rubber gaskets meet or exceed your specification. Consequently, we die cut gaskets with high repeatability and tight tolerances. All of these key features of our manufacturing process are what makes our products exceptional and contributes to our success in the washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone sponge
Description
Roettele Industries specializes in precision die-cutting of rubber gaskets, washers, seals and diaphragms. There are key features to our manufacturing process that are essential in meeting or exceeding customer requirements. Roettele Industries offers a diverse collection of rubber compounds to be die-cut to your specific dimensions. We offer custom rubber compounds to meet your specific requirements in physical properties, chemical resistance, surface finish, and thickness. We supply die cut rubber gaskets from rubber polymers that are Medical Grade, phtalate free, FDA approved, NSF approved, REACH compliant or MIL Spec. In addition, Roettele Industries has implemented manufacturing processes that allow us to throw out the industry standard RMA thickness tolerances of +/- 10% and achieve rubber thickness tolerances of up to +/- .002". Rubber gaskets are stamped using hard tooling that is built and maintained in-house by professional tool and die makers under a ISO 9001 certified quality management system. We utilize single cavity hard tooling or steel rule die to produce small quantity orders or prototyping. All our tooling is fabricated under a ISO certified Quality Management System to ensure your rubber gaskets meet or exceed your specification. Consequently, we die cut gaskets with high repeatability and tight tolerances. All of these key features of our manufacturing process are what makes our products exceptional and contributes to our success in the washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone sponge

Suppliers

Company
Product
Description
Supplier Links
Rubber Gaskets -  - Roettele Industries, Inc.
Chino, CA, USA
Rubber Gaskets
Rubber Gaskets
Roettele Industries specializes in precision die-cutting of rubber gaskets, washers, seals and diaphragms. There are key features to our manufacturing process that are essential in meeting or exceeding customer requirements. Roettele Industries offers a diverse collection of rubber compounds to be die-cut to your specific dimensions. We offer custom rubber compounds to meet your specific requirements in physical properties, chemical resistance, surface finish, and thickness. We supply die cut rubber gaskets from rubber polymers that are Medical Grade, phtalate free, FDA approved, NSF approved, REACH compliant or MIL Spec. In addition, Roettele Industries has implemented manufacturing processes that allow us to throw out the industry standard RMA thickness tolerances of +/- 10% and achieve rubber thickness tolerances of up to +/- .002". Rubber gaskets are stamped using hard tooling that is built and maintained in-house by professional tool and die makers under a ISO 9001 certified quality management system. We utilize single cavity hard tooling or steel rule die to produce small quantity orders or prototyping. All our tooling is fabricated under a ISO certified Quality Management System to ensure your rubber gaskets meet or exceed your specification. Consequently, we die cut gaskets with high repeatability and tight tolerances. All of these key features of our manufacturing process are what makes our products exceptional and contributes to our success in the washer and gasket industry. Roettele Industries die cuts the following rubber materials: Cloth inserted rubber Butyl EPDM FDA White Nitrile Flourosilicone Flouroelastomer - Viton ® Gum Rubber Hypalon Natural Rubber Neoprene Nitrile (Buna-N) Polyisoprene SBR Silicone rubber Silicone sponge

Roettele Industries specializes in precision die-cutting of rubber gaskets, washers, seals and diaphragms. There are key features to our manufacturing process that are essential in meeting or exceeding customer requirements. Roettele Industries offers a diverse collection of rubber compounds to be die-cut to your specific dimensions. We offer custom rubber compounds to meet your specific requirements in physical properties, chemical resistance, surface finish, and thickness. We supply die cut rubber gaskets from rubber polymers that are Medical Grade, phtalate free, FDA approved, NSF approved, REACH compliant or MIL Spec. In addition, Roettele Industries has implemented manufacturing processes that allow us to throw out the industry standard RMA thickness tolerances of +/- 10% and achieve rubber thickness tolerances of up to +/- .002".

Rubber gaskets are stamped using hard tooling that is built and maintained in-house by professional tool and die makers under a ISO 9001 certified quality management system. We utilize single cavity hard tooling or steel rule die to produce small quantity orders or prototyping. All our tooling is fabricated under a ISO certified Quality Management System to ensure your rubber gaskets meet or exceed your specification. Consequently, we die cut gaskets with high repeatability and tight tolerances. All of these key features of our manufacturing process are what makes our products exceptional and contributes to our success in the washer and gasket industry.

Roettele Industries die cuts the following rubber materials:

  • Cloth inserted rubber
  • Butyl
  • EPDM
  • FDA White Nitrile
  • Flourosilicone
  • Flouroelastomer - Viton ®
  • Gum Rubber
  • Hypalon
  • Natural Rubber
  • Neoprene
  • Nitrile (Buna-N)
  • Polyisoprene
  • SBR
  • Silicone rubber
  • Silicone sponge
Supplier's Site

Technical Specifications

  Roettele Industries, Inc.
Product Category Gaskets and Gasketing
Product Name Rubber Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

Trim-Fast: S Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Tadpole Gasket Insulation - THERMOPAK® Fabricated Tadpole Gasket - Mid-Mountain Materials, Inc.
Specs
Gasket Type Gasket Strip; Tadpole Gasket; Gasket Tape; Trim Seal; Window Gasket; Custom Shape / Application
Material Silicone Rubber (optional feature); Steel (optional feature); Neoprene, Inconel
View Details
Gaskets & O-Rings - 1964894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0787 inch (2 mm)
View Details