HB303.562 -- STAINLESS STEEL BAR
Roda Specialty Steel
Stainless Steel Bar
HB303.562
Description
Grade: 303 PLUS ACD
Description
Grade: 303 PLUS ACD
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
HB303.562 |
|
Product Name
|
Stainless Steel Bar |
|
Type
|
Stainless
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Copper; Alloy
Features
Corrosion Resistant
Processing, Temper & Finish
Annealed
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Type
Copper
Shape / Form
Foil
Thickness
0.0014 inch (0.0350 mm)
View Details
Type
LowMelting; Lead
Shape / Form
Shot
Processing, Temper & Finish
Continuous, Centrifugal or Other Casting Process
View Details
Thickness
0.0217 inch (0.5500 mm)
Width / OD
19.69 inch (500 mm)
Length
39.37 inch (1000 mm)
View Details