FB316/L1.2000 -- STAINLESS STEEL BAR
Roda Specialty Steel
Stainless Steel Bar
FB316/L1.2000
Description
Grade: 316/L HRAP
Description
Grade: 316/L HRAP
Technical Specifications
|
Product Category
|
Metal Shapes and Stock |
|
Product Number
|
FB316/L1.2000 |
|
Product Name
|
Stainless Steel Bar |
|
Type
|
Stainless
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Alloy
Shape / Form
Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications
EN
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Type
Copper
Shape / Form
Foil
View Details
Type
LowMelting; Lead
Shape / Form
Ingot or Billet
Processing, Temper & Finish
Continuous, Centrifugal or Other Casting Process
View Details
Thickness
0.0591 inch (1.5 mm)
Width / OD
19.69 inch (500 mm)
Length
39.37 inch (1000 mm)
View Details