RM3902 -- ARCHITECTURAL PULLS - NOIRTEK
Rockwood Manufacturing Company
Architectural Pulls - NoirTek
RM3902
-
Rockwood Manufacturing Company
Suppliers
Architectural Pulls - NoirTek
RM3902
Supplier's Site
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
RM3902 |
|
Product Name
|
Architectural Pulls - NoirTek |
|
Height
|
2.5 inches (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Handle Material
Metal
Height
1.75 inches (44.45 mm)
Handle Length
3 inches (76.2 mm)
View Details
2 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Handle Type
Oval Type Handle
Material Description
Brass
Height
1.28 inches (32.54 mm)
View Details
Handle Type
Adjustable
Colors / Finishes Available
Powder-Coated, Black Satin
Handle Material
Metal
View Details
Height
3.7 inches (94 mm)
Tapered Handle Diameter
3.94 inches (100 mm)
View Details