Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HANDLES AND PULLS (INDUSTRIAL)
ROCKWOOD MANUFACTURING COMPANY
891 -- POCKET PULLS
Rockwood Manufacturing Company
Pocket Pulls
891
Description
Pulls
Rockwood Manufacturing Company
Done
Description
Pulls
Suppliers
Company
Product
Description
Supplier Links
Rockwood Manufacturing Company
Rockwood, PA, USA
Pocket Pulls
891
Pocket Pulls
891
Pulls
Pulls
Supplier's Site
Technical Specifications
Rockwood Manufacturing Company
Product Category
Handles and Pulls (industrial)
Product Number
891
Product Name
Pocket Pulls
Handle Material
Metal
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
3" Between Centers of Mounting Holes, 0.625 X .281" Dia. Handles
A 9A45-A30
Specs
Handle Type
Oval Type Handle
Material Description
Aluminum
Height
1.28 inches (32.54 mm)
View Details
Keystone Electronics Corp.
Round Brass Instrumentation Handle
488
Specs
Handle Material
Metal
Height
1.75 inches (44.45 mm)
Handle Length
5 inches (127 mm)
View Details
2
suppliers
Hammond Manufacturing Company Inc.
Drawer Handles & Cabinet Handles
1427M
Specs
Material Description
Steel
Height
1.18 inches (30 mm)
Handle Length
0.3543 inches (9 mm)
View Details
2
suppliers
RS Components, Ltd.
Drawer Handles & Cabinet Handles
2671531
Specs
Colors / Finishes Available
Black
Material Description
Plastic
Height
1.77 inches (45 mm)
View Details